Quantum Storage Systems 2 Side Sloped Rack, 16Shelves/144Bin/gry; Shelving Unit Type Quantum Storage QPRD-501GY

Description
2 SIDE SLOPED RACK, 16SHELVES/144BIN/GRY ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:144; Height:60"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
2 SIDE SLOPED RACK, 16SHELVES/144BIN/GRY ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:144; Height:60"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves/144Bin/gry; Shelving Unit Type Quantum Storage - 44AC6394 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves/144Bin/gry; Shelving Unit Type Quantum Storage
44AC6394
2 Side Sloped Rack, 16Shelves/144Bin/gry; Shelving Unit Type Quantum Storage 44AC6394
2 SIDE SLOPED RACK, 16SHELVES/144BIN/GRY ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:144; Height:60"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES/144BIN/GRY; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:144; Height:60"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6394
Product Name 2 Side Sloped Rack, 16Shelves/144Bin/gry; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Server Rack Shelves - 8020279 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 5.91 inch (150 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details