Quantum Storage Systems 2 Side Sloped Rack, 16Shelves/144Bin/blu; Shelving Unit Type Quantum Storage QPRD-501BL

Description
2 SIDE SLOPED RACK, 16SHELVES/144BIN/BLU ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:144; Height:60"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
2 SIDE SLOPED RACK, 16SHELVES/144BIN/BLU ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:144; Height:60"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves/144Bin/blu; Shelving Unit Type Quantum Storage - 44AC6393 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves/144Bin/blu; Shelving Unit Type Quantum Storage
44AC6393
2 Side Sloped Rack, 16Shelves/144Bin/blu; Shelving Unit Type Quantum Storage 44AC6393
2 SIDE SLOPED RACK, 16SHELVES/144BIN/BLU ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:144; Height:60"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES/144BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:144; Height:60"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6393
Product Name 2 Side Sloped Rack, 16Shelves/144Bin/blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 8020279 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 5.91 inch (150 mm)
View Details
Mobile shelving & Mini-Racking - SRE4002M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Sliding Shelf Units -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details