Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 48Bin/red; Shelving Unit Type Quantum Storage QPRD-210RD

Description
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/RED; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:63.5"; Width:36"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/RED; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:63.5"; Width:36"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 48Bin/red; Shelving Unit Type Quantum Storage - 44AC6391 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 48Bin/red; Shelving Unit Type Quantum Storage
44AC6391
2 Side Sloped Rack, 16Shelves, 48Bin/red; Shelving Unit Type Quantum Storage 44AC6391
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/RED; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:63.5"; Width:36"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 48BIN/RED; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:63.5"; Width:36"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6391
Product Name 2 Side Sloped Rack, 16Shelves, 48Bin/red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
PCB Holders - 2878085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 5.12 inch (130 mm)
Width 8.27 inch (210 mm)
View Details
Mini-Racking - SRE5153S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details