Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 48Bin/clr; Shelving Unit Type Quantum Storage QPRD-210CL

Description
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:63.5"; Width:36"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:63.5"; Width:36"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 48Bin/clr; Shelving Unit Type Quantum Storage - 42AC5635 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 48Bin/clr; Shelving Unit Type Quantum Storage
42AC5635
2 Side Sloped Rack, 16Shelves, 48Bin/clr; Shelving Unit Type Quantum Storage 42AC5635
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:63.5"; Width:36"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 48BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:63.5"; Width:36"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5635
Product Name 2 Side Sloped Rack, 16Shelves, 48Bin/clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2228276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Shelving with Sloped Shelves - SRE2T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Sliding Shelf Units -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details