Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 48Bin/red; Shelving Unit Type Quantum Storage QPRD-209RD

Description
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/RED; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:63.5"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/RED; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:63.5"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 48Bin/red; Shelving Unit Type Quantum Storage - 44AC6388 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 48Bin/red; Shelving Unit Type Quantum Storage
44AC6388
2 Side Sloped Rack, 16Shelves, 48Bin/red; Shelving Unit Type Quantum Storage 44AC6388
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/RED; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:63.5"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 48BIN/RED; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:63.5"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6388
Product Name 2 Side Sloped Rack, 16Shelves, 48Bin/red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized units - GT-XHG0026S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 36 inch (914 mm)
View Details
Server Rack Shelves - 754297 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 5.91 inch (150 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details