Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 64Bin/yel; Shelving Unit Type Quantum Storage QPRD-208YL

Description
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:36"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:36"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 64Bin/yel; Shelving Unit Type Quantum Storage - 44AC6386 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 64Bin/yel; Shelving Unit Type Quantum Storage
44AC6386
2 Side Sloped Rack, 16Shelves, 64Bin/yel; Shelving Unit Type Quantum Storage 44AC6386
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:36"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 64BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:36"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6386
Product Name 2 Side Sloped Rack, 16Shelves, 64Bin/yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Subracks - 500623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 16.77 inch (426 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GE870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details