Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 64Bin/clr; Shelving Unit Type Quantum Storage QPRD-208CL

Description
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:36"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:36"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 64Bin/clr; Shelving Unit Type Quantum Storage - 42AC5631 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 64Bin/clr; Shelving Unit Type Quantum Storage
42AC5631
2 Side Sloped Rack, 16Shelves, 64Bin/clr; Shelving Unit Type Quantum Storage 42AC5631
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:36"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 64BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:36"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5631
Product Name 2 Side Sloped Rack, 16Shelves, 64Bin/clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA1352 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Server Racks - 2228312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details