Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 64Bin/blu; Shelving Unit Type Quantum Storage QPRD-208BL

Description
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:36"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:36"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 64Bin/blu; Shelving Unit Type Quantum Storage - 44AC6384 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 64Bin/blu; Shelving Unit Type Quantum Storage
44AC6384
2 Side Sloped Rack, 16Shelves, 64Bin/blu; Shelving Unit Type Quantum Storage 44AC6384
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:36"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 64BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:36"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6384
Product Name 2 Side Sloped Rack, 16Shelves, 64Bin/blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Wall-mounted storage - WM57-2436 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
PCB Holders - 2498136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.96 inch (380 mm)
Width 11.61 inch (295 mm)
View Details
2 Drum Capacity Welded Rack - PDR2 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details