Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 64Bin/blu; Shelving Unit Type Quantum Storage QPRD-207BL

Description
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 64Bin/blu; Shelving Unit Type Quantum Storage - 44AC6381 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 64Bin/blu; Shelving Unit Type Quantum Storage
44AC6381
2 Side Sloped Rack, 16Shelves, 64Bin/blu; Shelving Unit Type Quantum Storage 44AC6381
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 64BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6381
Product Name 2 Side Sloped Rack, 16Shelves, 64Bin/blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 1863002 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 6.89 inch (175 mm)
View Details
Mobile shelving & Mini-Racking - SRE4001M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details