Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 80Bin/yel; Shelving Unit Type Quantum Storage QPRD-204YL

Description
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:63.5"; Width:36"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:63.5"; Width:36"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 80Bin/yel; Shelving Unit Type Quantum Storage - 44AC6380 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 80Bin/yel; Shelving Unit Type Quantum Storage
44AC6380
2 Side Sloped Rack, 16Shelves, 80Bin/yel; Shelving Unit Type Quantum Storage 44AC6380
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:63.5"; Width:36"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 80BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:63.5"; Width:36"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6380
Product Name 2 Side Sloped Rack, 16Shelves, 80Bin/yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 230223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 106 lbs (48 kg)
Depth 8.66 inch (220 mm)
View Details
Wall-mounted storage - WM57-2472 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 24 inch (610 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details