Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 80Bin/blu; Shelving Unit Type Quantum Storage QPRD-204BL

Description
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:63.5"; Width:36"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:63.5"; Width:36"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2 Side Sloped Rack features 16 shelves and accommodates 80 bins, designed for efficient storage and easy access. It has a height of 63.5 inches, a width of 36 inches, and a length of 36 inches. The unit is constructed from steel, ensuring durability and stability, with a load capacity of 800 pounds. The bins are colored blue, providing a clear visual for organization. This shelving unit is RoHS compliant, making it suitable for environments that require adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The 2 Side Sloped Rack features 16 shelves and accommodates 80 bins, designed for efficient storage and easy access. It has a height of 63.5 inches, a width of 36 inches, and a length of 36 inches. The unit is constructed from steel, ensuring durability and stability, with a load capacity of 800 pounds. The bins are colored blue, providing a clear visual for organization. This shelving unit is RoHS compliant, making it suitable for environments that require adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 80Bin/blu; Shelving Unit Type Quantum Storage - 44AC6378 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 80Bin/blu; Shelving Unit Type Quantum Storage
44AC6378
2 Side Sloped Rack, 16Shelves, 80Bin/blu; Shelving Unit Type Quantum Storage 44AC6378
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:63.5"; Width:36"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 80BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:63.5"; Width:36"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6378
Product Name 2 Side Sloped Rack, 16Shelves, 80Bin/blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863296 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.83 inch (402 mm)
Length 15.83 inch (402 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with sliding panels - SRE2C-GE870104 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details