Quantum Storage Systems 2 Side Sloped Rack, 16Shelves/128Bin/clr; Shelving Unit Type Quantum Storage QPRD-203CL

Description
2 SIDE SLOPED RACK, 16SHELVES/128BIN/CLR ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:63.5"; Width:36"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
2 SIDE SLOPED RACK, 16SHELVES/128BIN/CLR ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:63.5"; Width:36"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2 Side Sloped Rack features 16 shelves and accommodates 128 transparent bins, making it suitable for efficient storage and easy access to items. With a height of 63.5 inches, a width of 36 inches, and a length of 36 inches, this double-sided shelving unit is constructed from steel, ensuring durability. It has a load capacity of 800 pounds, allowing for substantial storage needs. The product is also RoHS compliant, indicating adherence to environmental standards. This shelving unit is designed for versatility in various storage applications.

Datasheet Summary
Powered by GS/AI

The 2 Side Sloped Rack features 16 shelves and accommodates 128 transparent bins, making it suitable for efficient storage and easy access to items. With a height of 63.5 inches, a width of 36 inches, and a length of 36 inches, this double-sided shelving unit is constructed from steel, ensuring durability. It has a load capacity of 800 pounds, allowing for substantial storage needs. The product is also RoHS compliant, indicating adherence to environmental standards. This shelving unit is designed for versatility in various storage applications.

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves/128Bin/clr; Shelving Unit Type Quantum Storage - 42AC5625 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves/128Bin/clr; Shelving Unit Type Quantum Storage
42AC5625
2 Side Sloped Rack, 16Shelves/128Bin/clr; Shelving Unit Type Quantum Storage 42AC5625
2 SIDE SLOPED RACK, 16SHELVES/128BIN/CLR ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:63.5"; Width:36"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES/128BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:63.5"; Width:36"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5625
Product Name 2 Side Sloped Rack, 16Shelves/128Bin/clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 4445520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 11.99 inch (305 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details