Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 80Bin/clr; Shelving Unit Type Quantum Storage QPRD-202CL

Description
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:63.5"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:63.5"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 80Bin/clr; Shelving Unit Type Quantum Storage - 42AC5623 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 80Bin/clr; Shelving Unit Type Quantum Storage
42AC5623
2 Side Sloped Rack, 16Shelves, 80Bin/clr; Shelving Unit Type Quantum Storage 42AC5623
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:63.5"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 80BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:63.5"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5623
Product Name 2 Side Sloped Rack, 16Shelves, 80Bin/clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863007 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 22.05 inch (560 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Wall-mounted storage - WM57-2424 - Rousseau Metal Inc.
Specs
Category Industrial
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details