Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 80Bin/blu; Shelving Unit Type Quantum Storage QPRD-202BL

Description
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:63.5"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:63.5"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 80Bin/blu; Shelving Unit Type Quantum Storage - 44AC6372 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 80Bin/blu; Shelving Unit Type Quantum Storage
44AC6372
2 Side Sloped Rack, 16Shelves, 80Bin/blu; Shelving Unit Type Quantum Storage 44AC6372
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:63.5"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 80BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:63.5"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6372
Product Name 2 Side Sloped Rack, 16Shelves, 80Bin/blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3512613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.24 inch (438 mm)
Length 27.56 inch (700 mm)
View Details
Wall-mounted storage - WM57-1648 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 16 inch (406 mm)
View Details
Sliding Shelf Units -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details