Quantum Storage Systems 2 Side Sloped Rack, 16Shelves/128Bin/yel; Shelving Unit Type Quantum Storage QPRD-201YL

Description
2 SIDE SLOPED RACK, 16SHELVES/128BIN/YEL ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:63.5"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES/128BIN/YEL ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:63.5"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves/128Bin/yel; Shelving Unit Type Quantum Storage - 44AC6371 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves/128Bin/yel; Shelving Unit Type Quantum Storage
44AC6371
2 Side Sloped Rack, 16Shelves/128Bin/yel; Shelving Unit Type Quantum Storage 44AC6371
2 SIDE SLOPED RACK, 16SHELVES/128BIN/YEL ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:63.5"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES/128BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:63.5"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6371
Product Name 2 Side Sloped Rack, 16Shelves/128Bin/yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
RS Components, Ltd.
Specs
Type Racking
Depth 0.8661 inch (22 mm)
Width 0.8661 inch (22 mm)
View Details
Open shelving - SRE1551B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Cantilever shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving; Cantilever
Shelving/Racking Options Open
View Details