Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 48Bin/yel; Shelving Unit Type Quantum Storage QPRD-110YL

Description
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:60"; Width:36"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:60"; Width:36"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 48Bin/yel; Shelving Unit Type Quantum Storage - 44AC6368 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 48Bin/yel; Shelving Unit Type Quantum Storage
44AC6368
2 Side Sloped Rack, 16Shelves, 48Bin/yel; Shelving Unit Type Quantum Storage 44AC6368
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:60"; Width:36"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 48BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:60"; Width:36"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6368
Product Name 2 Side Sloped Rack, 16Shelves, 48Bin/yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 7450742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving with sliding panels - SRE2C-GE870104 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Heavy-duty Pull-out Shelving Systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details