Quantum Storage Systems 2 Side Sloped Rack, 16Shelves/48Bins, Iv; Shelving Unit Type Quantum Storage QPRD-110IV

Description
2 SIDE SLOPED RACK, 16SHELVES/48BINS, IV; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:60"; Width:36"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
2 SIDE SLOPED RACK, 16SHELVES/48BINS, IV; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:60"; Width:36"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves/48Bins, Iv; Shelving Unit Type Quantum Storage - 44AC6366 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves/48Bins, Iv; Shelving Unit Type Quantum Storage
44AC6366
2 Side Sloped Rack, 16Shelves/48Bins, Iv; Shelving Unit Type Quantum Storage 44AC6366
2 SIDE SLOPED RACK, 16SHELVES/48BINS, IV; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:60"; Width:36"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES/48BINS, IV; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:60"; Width:36"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6366
Product Name 2 Side Sloped Rack, 16Shelves/48Bins, Iv; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Rack Rails - 2228333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 99.67 lbs (45.2 kg)
Depth 16.54 inch (420 mm)
View Details
Shelving with drawers - R5SGC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Assembly Trolleys -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Gravity Flow
Shelving/Racking Options Open
View Details