Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 48Bin/clr; Shelving Unit Type Quantum Storage QPRD-110CL

Description
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:60"; Width:36"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:60"; Width:36"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 48Bin/clr; Shelving Unit Type Quantum Storage - 42AC5619 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 48Bin/clr; Shelving Unit Type Quantum Storage
42AC5619
2 Side Sloped Rack, 16Shelves, 48Bin/clr; Shelving Unit Type Quantum Storage 42AC5619
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:60"; Width:36"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 48BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:60"; Width:36"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5619
Product Name 2 Side Sloped Rack, 16Shelves, 48Bin/clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 550016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10 inch (254 mm)
Width 13.9 inch (353 mm)
View Details
Shelving with drawers - R5SEE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Wide Span Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Open
View Details