Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 48Bin/clr; Shelving Unit Type Quantum Storage QPRD-109CL

Description
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:60"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:60"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 48Bin/clr; Shelving Unit Type Quantum Storage - 42AC5617 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 48Bin/clr; Shelving Unit Type Quantum Storage
42AC5617
2 Side Sloped Rack, 16Shelves, 48Bin/clr; Shelving Unit Type Quantum Storage 42AC5617
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:60"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 48BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:60"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5617
Product Name 2 Side Sloped Rack, 16Shelves, 48Bin/clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4539WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Storage Racking - 230223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 106 lbs (48 kg)
Depth 8.66 inch (220 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details