Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 64Bin/grn; Shelving Unit Type Quantum Storage QPRD-108GN

Description
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/GRN; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:60"; Width:36"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/GRN; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:60"; Width:36"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 64Bin/grn; Shelving Unit Type Quantum Storage - 44AC6353 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 64Bin/grn; Shelving Unit Type Quantum Storage
44AC6353
2 Side Sloped Rack, 16Shelves, 64Bin/grn; Shelving Unit Type Quantum Storage 44AC6353
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/GRN; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:60"; Width:36"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 64BIN/GRN; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:60"; Width:36"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6353
Product Name 2 Side Sloped Rack, 16Shelves, 64Bin/grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863300 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 176 lbs (80 kg)
Depth 27.56 inch (700 mm)
View Details
Wall-mounted storage - WM57-2424 - Rousseau Metal Inc.
Specs
Category Industrial
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
Heavy-duty Pull-out Shelving Systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details