Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 64Bin/yel; Shelving Unit Type Quantum Storage QPRD-107YL

Description
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:60"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:60"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 64Bin/yel; Shelving Unit Type Quantum Storage - 44AC6350 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 64Bin/yel; Shelving Unit Type Quantum Storage
44AC6350
2 Side Sloped Rack, 16Shelves, 64Bin/yel; Shelving Unit Type Quantum Storage 44AC6350
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:60"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 64BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:60"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6350
Product Name 2 Side Sloped Rack, 16Shelves, 64Bin/yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 223764 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 17.95 inch (456 mm)
Width 19.02 inch (483 mm)
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Air Tool Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
View Details