Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 64Bin/blu; Shelving Unit Type Quantum Storage QPRD-107BL

Description
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:60"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:60"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 64Bin/blu; Shelving Unit Type Quantum Storage - 44AC6346 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 64Bin/blu; Shelving Unit Type Quantum Storage
44AC6346
2 Side Sloped Rack, 16Shelves, 64Bin/blu; Shelving Unit Type Quantum Storage 44AC6346
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:60"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 64BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:60"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6346
Product Name 2 Side Sloped Rack, 16Shelves, 64Bin/blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4004M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
PCB Holders - 2472669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.6693 inch (17 mm)
Width 0.5512 inch (14 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details