Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 80Bin/blk; Shelving Unit Type Quantum Storage QPRD-104BK

Description
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/BLK; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:60"; Width:36"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/BLK; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:60"; Width:36"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 80Bin/blk; Shelving Unit Type Quantum Storage - 44AC6339 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 80Bin/blk; Shelving Unit Type Quantum Storage
44AC6339
2 Side Sloped Rack, 16Shelves, 80Bin/blk; Shelving Unit Type Quantum Storage 44AC6339
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/BLK; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:60"; Width:36"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 80BIN/BLK; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:60"; Width:36"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6339
Product Name 2 Side Sloped Rack, 16Shelves, 80Bin/blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHE-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 7794074 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 28.39 inch (721 mm)
Width 17.52 inch (445 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details