Quantum Storage Systems 2 Side Sloped Rack, 16Shelves/128Bin/yel; Shelving Unit Type Quantum Storage QPRD-103YL

Description
2 SIDE SLOPED RACK, 16SHELVES/128BIN/YEL ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:60"; Width:36"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES/128BIN/YEL ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:60"; Width:36"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves/128Bin/yel; Shelving Unit Type Quantum Storage - 44AC6338 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves/128Bin/yel; Shelving Unit Type Quantum Storage
44AC6338
2 Side Sloped Rack, 16Shelves/128Bin/yel; Shelving Unit Type Quantum Storage 44AC6338
2 SIDE SLOPED RACK, 16SHELVES/128BIN/YEL ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:60"; Width:36"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES/128BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:60"; Width:36"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6338
Product Name 2 Side Sloped Rack, 16Shelves/128Bin/yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specs
Type Shelving; Racking
Capacity 125 lbs (56.6 kg)
Depth 17.99 inch (457 mm)
View Details
Specialized units - GT-XHG0026S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 36 inch (914 mm)
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details