Quantum Storage Systems 2 Side Sloped Rack, 16Shelves/128Bin/red; Shelving Unit Type Quantum Storage QPRD-103RD

Description
2 SIDE SLOPED RACK, 16SHELVES/128BIN/RED ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:60"; Width:36"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES/128BIN/RED ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:60"; Width:36"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves/128Bin/red; Shelving Unit Type Quantum Storage - 44AC6337 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves/128Bin/red; Shelving Unit Type Quantum Storage
44AC6337
2 Side Sloped Rack, 16Shelves/128Bin/red; Shelving Unit Type Quantum Storage 44AC6337
2 SIDE SLOPED RACK, 16SHELVES/128BIN/RED ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:60"; Width:36"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES/128BIN/RED; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:60"; Width:36"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6337
Product Name 2 Side Sloped Rack, 16Shelves/128Bin/red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2228290 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 130 lbs (59 kg)
Depth 4.45 inch (113 mm)
View Details
Record storage - SRD8005S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Sliding Shelf Units -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details