Quantum Storage Systems 2 Side Sloped Rack, 16Shelves/128Bin/blu; Shelving Unit Type Quantum Storage QPRD-103BL

Description
2 SIDE SLOPED RACK, 16SHELVES/128BIN/BLU ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:60"; Width:36"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES/128BIN/BLU ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:60"; Width:36"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves/128Bin/blu; Shelving Unit Type Quantum Storage - 44AC6334 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves/128Bin/blu; Shelving Unit Type Quantum Storage
44AC6334
2 Side Sloped Rack, 16Shelves/128Bin/blu; Shelving Unit Type Quantum Storage 44AC6334
2 SIDE SLOPED RACK, 16SHELVES/128BIN/BLU ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:60"; Width:36"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES/128BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:60"; Width:36"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6334
Product Name 2 Side Sloped Rack, 16Shelves/128Bin/blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 2228268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Specialized storage - R5SEE-871202 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 24 inch (610 mm)
Length 87 inch (2210 mm)
View Details
Cantilever shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving; Cantilever
Shelving/Racking Options Open
View Details