Quantum Storage Systems 2 Side Sloped Rack, 16Shelves/128Bin/blk; Shelving Unit Type Quantum Storage QPRD-103BK

Description
2 SIDE SLOPED RACK, 16SHELVES/128BIN/BLK ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:60"; Width:36"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
2 SIDE SLOPED RACK, 16SHELVES/128BIN/BLK ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:60"; Width:36"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves/128Bin/blk; Shelving Unit Type Quantum Storage - 44AC6333 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves/128Bin/blk; Shelving Unit Type Quantum Storage
44AC6333
2 Side Sloped Rack, 16Shelves/128Bin/blk; Shelving Unit Type Quantum Storage 44AC6333
2 SIDE SLOPED RACK, 16SHELVES/128BIN/BLK ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:60"; Width:36"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES/128BIN/BLK; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:60"; Width:36"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6333
Product Name 2 Side Sloped Rack, 16Shelves/128Bin/blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 8020267 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Specialized units - EMA2072 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details