Quantum Storage Systems 2 Side Sloped Rack, 16Shelves/80Bins, Iv; Shelving Unit Type Quantum Storage QPRD-102IV

Description
2 SIDE SLOPED RACK, 16SHELVES/80BINS, IV; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:60"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
2 SIDE SLOPED RACK, 16SHELVES/80BINS, IV; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:60"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves/80Bins, Iv; Shelving Unit Type Quantum Storage - 44AC6330 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves/80Bins, Iv; Shelving Unit Type Quantum Storage
44AC6330
2 Side Sloped Rack, 16Shelves/80Bins, Iv; Shelving Unit Type Quantum Storage 44AC6330
2 SIDE SLOPED RACK, 16SHELVES/80BINS, IV; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:60"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES/80BINS, IV; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:60"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6330
Product Name 2 Side Sloped Rack, 16Shelves/80Bins, Iv; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Mobile shelving & Mini-Racking - SRE4507SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Air Tool Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
View Details