Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 80Bin/grn; Shelving Unit Type Quantum Storage QPRD-102GN

Description
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/GRN; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:60"; Width:24"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/GRN; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:60"; Width:24"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 80Bin/grn; Shelving Unit Type Quantum Storage - 44AC6329 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 80Bin/grn; Shelving Unit Type Quantum Storage
44AC6329
2 Side Sloped Rack, 16Shelves, 80Bin/grn; Shelving Unit Type Quantum Storage 44AC6329
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/GRN; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:60"; Width:24"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 80BIN/GRN; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:60"; Width:24"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6329
Product Name 2 Side Sloped Rack, 16Shelves, 80Bin/grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2228342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mobile shelving & Mini-Racking - SRE4527SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
3 Drum Capacity Welded Rack - PDR3 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details