Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 80Bin/clr; Shelving Unit Type Quantum Storage QPRD-102CL

Description
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:60"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:60"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 80Bin/clr; Shelving Unit Type Quantum Storage - 42AC5607 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 80Bin/clr; Shelving Unit Type Quantum Storage
42AC5607
2 Side Sloped Rack, 16Shelves, 80Bin/clr; Shelving Unit Type Quantum Storage 42AC5607
2 SIDE SLOPED RACK, 16SHELVES, 80BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:60"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 80BIN/CLR; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:80; Height:60"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5607
Product Name 2 Side Sloped Rack, 16Shelves, 80Bin/clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8005S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Server Rack Shelves - 630294 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 331 lbs (150 kg)
Depth 37.99 inch (965 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details