Quantum Storage Systems 2 Side Sloped Rack, 16Shelves/128Bin/blk; Shelving Unit Type Quantum Storage QPRD-101BK

Description
2 SIDE SLOPED RACK, 16SHELVES/128BIN/BLK ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:60"; Width:24"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES/128BIN/BLK ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:60"; Width:24"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves/128Bin/blk; Shelving Unit Type Quantum Storage - 44AC6321 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves/128Bin/blk; Shelving Unit Type Quantum Storage
44AC6321
2 Side Sloped Rack, 16Shelves/128Bin/blk; Shelving Unit Type Quantum Storage 44AC6321
2 SIDE SLOPED RACK, 16SHELVES/128BIN/BLK ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:60"; Width:24"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES/128BIN/BLK; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:60"; Width:24"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6321
Product Name 2 Side Sloped Rack, 16Shelves/128Bin/blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE2450B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
PCB Holders - 436112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details