Quantum Storage Systems 2 Side Sloped Rack, 16Shelves/192Bin/grn; Shelving Unit Type Quantum Storage QPRD-100GN

Description
2 SIDE SLOPED RACK, 16SHELVES/192BIN/GRN ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:192; Height:60"; Width:24"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
2 SIDE SLOPED RACK, 16SHELVES/192BIN/GRN ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:192; Height:60"; Width:24"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves/192Bin/grn; Shelving Unit Type Quantum Storage - 44AC6317 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves/192Bin/grn; Shelving Unit Type Quantum Storage
44AC6317
2 Side Sloped Rack, 16Shelves/192Bin/grn; Shelving Unit Type Quantum Storage 44AC6317
2 SIDE SLOPED RACK, 16SHELVES/192BIN/GRN ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:192; Height:60"; Width:24"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES/192BIN/GRN; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:192; Height:60"; Width:24"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6317
Product Name 2 Side Sloped Rack, 16Shelves/192Bin/grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA1312 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Server Rack Shelves - 630266 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 22.01 inch (559 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details