Quantum Storage Systems 2 Side Sloped Rack, 16Shelves/192Bin/blk; Shelving Unit Type Quantum Storage QPRD-100BK

Description
2 SIDE SLOPED RACK, 16SHELVES/192BIN/BLK ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:192; Height:60"; Width:24"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
2 SIDE SLOPED RACK, 16SHELVES/192BIN/BLK ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:192; Height:60"; Width:24"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves/192Bin/blk; Shelving Unit Type Quantum Storage - 44AC6315 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves/192Bin/blk; Shelving Unit Type Quantum Storage
44AC6315
2 Side Sloped Rack, 16Shelves/192Bin/blk; Shelving Unit Type Quantum Storage 44AC6315
2 SIDE SLOPED RACK, 16SHELVES/192BIN/BLK ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:192; Height:60"; Width:24"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES/192BIN/BLK; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:192; Height:60"; Width:24"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6315
Product Name 2 Side Sloped Rack, 16Shelves/192Bin/blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-EH750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Storage Racking - 231456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.57 inch (370 mm)
Length 39.37 inch (1000 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details