Quantum Storage Systems Quickpick Bin, Red; Bin Colour Quantum Storage QP965RD

Description
QUICKPICK BIN, RED; Bin Colour:Red; External Height:5"; External Width:9.5"; External Depth:6.625"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
QUICKPICK BIN, RED; Bin Colour:Red; External Height:5"; External Width:9.5"; External Depth:6.625"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickpick Bin, Red; Bin Colour Quantum Storage - 44AC6597 - Newark, An Avnet Company
Chicago, IL, United States
Quickpick Bin, Red; Bin Colour Quantum Storage
44AC6597
Quickpick Bin, Red; Bin Colour Quantum Storage 44AC6597
QUICKPICK BIN, RED; Bin Colour:Red; External Height:5"; External Width:9.5"; External Depth:6.625"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

QUICKPICK BIN, RED; Bin Colour:Red; External Height:5"; External Width:9.5"; External Depth:6.625"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6597
Product Name Quickpick Bin, Red; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details