Quantum Storage Systems Quickpick Bin, Red; Bin Colour Quantum Storage QP1285RD

Description
QUICKPICK BIN, RED; Bin Colour:Red; External Height:5"; External Width:12.5"; External Depth:8.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
QUICKPICK BIN, RED; Bin Colour:Red; External Height:5"; External Width:12.5"; External Depth:8.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickpick Bin, Red; Bin Colour Quantum Storage - 44AC6591 - Newark, An Avnet Company
Chicago, IL, United States
Quickpick Bin, Red; Bin Colour Quantum Storage
44AC6591
Quickpick Bin, Red; Bin Colour Quantum Storage 44AC6591
QUICKPICK BIN, RED; Bin Colour:Red; External Height:5"; External Width:12.5"; External Depth:8.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

QUICKPICK BIN, RED; Bin Colour:Red; External Height:5"; External Width:12.5"; External Depth:8.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6591
Product Name Quickpick Bin, Red; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Sack Trucks - 1874990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 220 lbs (100 kg)
Material Aluminum
View Details