Quantum Storage Systems Bin, 29d X 18-3/8w X 14-7/8h, Blue; Bin Colour Quantum Storage QMS843MOBBL

Description
BIN, 29"D X 18-3/8"W X 14-7/8"H, BLUE; Bin Colour:Blue; External Height:14.875"; External Width:18.375"; External Depth:29"; Carrying Capacity:-; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet
Description
BIN, 29"D X 18-3/8"W X 14-7/8"H, BLUE; Bin Colour:Blue; External Height:14.875"; External Width:18.375"; External Depth:29"; Carrying Capacity:-; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, 29d X 18-3/8w X 14-7/8h, Blue; Bin Colour Quantum Storage - 44AC6293 - Newark, An Avnet Company
Chicago, IL, United States
Bin, 29d X 18-3/8w X 14-7/8h, Blue; Bin Colour Quantum Storage
44AC6293
Bin, 29d X 18-3/8w X 14-7/8h, Blue; Bin Colour Quantum Storage 44AC6293
BIN, 29"D X 18-3/8"W X 14-7/8"H, BLUE; Bin Colour:Blue; External Height:14.875"; External Width:18.375"; External Depth:29"; Carrying Capacity:-; Product Range:MAGNUM Series RoHS Compliant: Yes

BIN, 29"D X 18-3/8"W X 14-7/8"H, BLUE; Bin Colour:Blue; External Height:14.875"; External Width:18.375"; External Depth:29"; Carrying Capacity:-; Product Range:MAGNUM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6293
Product Name Bin, 29d X 18-3/8w X 14-7/8h, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details