Quantum Storage Systems Bin, 29d X 18-3/8w X 14-7/8h, Black; Bin Colour Quantum Storage QMS843MOBBK

Description
BIN, 29"D X 18-3/8"W X 14-7/8"H, BLACK; Bin Colour:Black; External Height:14.875"; External Width:18.375"; External Depth:29"; Carrying Capacity:-; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet
Description
BIN, 29"D X 18-3/8"W X 14-7/8"H, BLACK; Bin Colour:Black; External Height:14.875"; External Width:18.375"; External Depth:29"; Carrying Capacity:-; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, 29d X 18-3/8w X 14-7/8h, Black; Bin Colour Quantum Storage - 42AC5594 - Newark, An Avnet Company
Chicago, IL, United States
Bin, 29d X 18-3/8w X 14-7/8h, Black; Bin Colour Quantum Storage
42AC5594
Bin, 29d X 18-3/8w X 14-7/8h, Black; Bin Colour Quantum Storage 42AC5594
BIN, 29"D X 18-3/8"W X 14-7/8"H, BLACK; Bin Colour:Black; External Height:14.875"; External Width:18.375"; External Depth:29"; Carrying Capacity:-; Product Range:MAGNUM Series RoHS Compliant: Yes

BIN, 29"D X 18-3/8"W X 14-7/8"H, BLACK; Bin Colour:Black; External Height:14.875"; External Width:18.375"; External Depth:29"; Carrying Capacity:-; Product Range:MAGNUM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5594
Product Name Bin, 29d X 18-3/8w X 14-7/8h, Black; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details