Quantum Storage Systems Storage Bin, Blue; Bin Colour Quantum Storage QMS743BL

Description
STORAGE BIN, BLUE; Bin Colour:Blue; External Height:11.875"; External Width:29"; External Depth:18.375"; Carrying Capacity:150lb; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet
Description
STORAGE BIN, BLUE; Bin Colour:Blue; External Height:11.875"; External Width:29"; External Depth:18.375"; Carrying Capacity:150lb; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, Blue; Bin Colour Quantum Storage - 44AC6289 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, Blue; Bin Colour Quantum Storage
44AC6289
Storage Bin, Blue; Bin Colour Quantum Storage 44AC6289
STORAGE BIN, BLUE; Bin Colour:Blue; External Height:11.875"; External Width:29"; External Depth:18.375"; Carrying Capacity:150lb; Product Range:MAGNUM Series RoHS Compliant: Yes

STORAGE BIN, BLUE; Bin Colour:Blue; External Height:11.875"; External Width:29"; External Depth:18.375"; Carrying Capacity:150lb; Product Range:MAGNUM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6289
Product Name Storage Bin, Blue; Bin Colour Quantum Storage
Capacity 150 lbs (68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Trolleys - 2728840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
View Details