Quantum Storage Systems Storage Bin, Black; Bin Colour Quantum Storage QMS743BK

Description
STORAGE BIN, BLACK; Bin Colour:Black; External Height:11.875"; External Width:29"; External Depth:18.375"; Carrying Capacity:150lb; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet
Description
STORAGE BIN, BLACK; Bin Colour:Black; External Height:11.875"; External Width:29"; External Depth:18.375"; Carrying Capacity:150lb; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, Black; Bin Colour Quantum Storage - 44AC6288 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, Black; Bin Colour Quantum Storage
44AC6288
Storage Bin, Black; Bin Colour Quantum Storage 44AC6288
STORAGE BIN, BLACK; Bin Colour:Black; External Height:11.875"; External Width:29"; External Depth:18.375"; Carrying Capacity:150lb; Product Range:MAGNUM Series RoHS Compliant: Yes

STORAGE BIN, BLACK; Bin Colour:Black; External Height:11.875"; External Width:29"; External Depth:18.375"; Carrying Capacity:150lb; Product Range:MAGNUM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6288
Product Name Storage Bin, Black; Bin Colour Quantum Storage
Capacity 150 lbs (68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details