Quantum Storage Systems Recycled Bin, Black; Bin Colour Quantum Storage QMS543BR

Description
RECYCLED BIN, BLACK; Bin Colour:Black; External Height:11.875"; External Width:19.75"; External Depth:18.375"; Carrying Capacity:-; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet
Description
RECYCLED BIN, BLACK; Bin Colour:Black; External Height:11.875"; External Width:19.75"; External Depth:18.375"; Carrying Capacity:-; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycled Bin, Black; Bin Colour Quantum Storage - 42AC5591 - Newark, An Avnet Company
Chicago, IL, United States
Recycled Bin, Black; Bin Colour Quantum Storage
42AC5591
Recycled Bin, Black; Bin Colour Quantum Storage 42AC5591
RECYCLED BIN, BLACK; Bin Colour:Black; External Height:11.875"; External Width:19.75"; External Depth:18.375"; Carrying Capacity:-; Product Range:MAGNUM Series RoHS Compliant: Yes

RECYCLED BIN, BLACK; Bin Colour:Black; External Height:11.875"; External Width:19.75"; External Depth:18.375"; Carrying Capacity:-; Product Range:MAGNUM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5591
Product Name Recycled Bin, Black; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 6693709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 662 lbs (300 kg)
Material Steel
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details