Quantum Storage Systems Storage Bin, Black; Bin Colour Quantum Storage QMS533BK

Description
STORAGE BIN, BLACK; Bin Colour:Black; External Height:11.875"; External Width:19.75"; External Depth:12.375"; Carrying Capacity:150lb; Product Range:MAGNUM Series RoHS Compliant: Yes
Description
STORAGE BIN, BLACK; Bin Colour:Black; External Height:11.875"; External Width:19.75"; External Depth:12.375"; Carrying Capacity:150lb; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Storage Bin, Black; part number 44AC6278, is a durable storage solution designed for heavy-duty use. It features external dimensions of 19.75 inches in width, 12.375 inches in depth, and 11.875 inches in height, with a carrying capacity of up to 150 pounds. This bin is part of the MAGNUM series and is RoHS compliant, ensuring it meets environmental standards. The product is available in multiple sizes and colors, providing versatility for various storage needs. Individual labels are also available for organization purposes.

Datasheet Summary
Powered by GS/AI

The Storage Bin, Black; part number 44AC6278, is a durable storage solution designed for heavy-duty use. It features external dimensions of 19.75 inches in width, 12.375 inches in depth, and 11.875 inches in height, with a carrying capacity of up to 150 pounds. This bin is part of the MAGNUM series and is RoHS compliant, ensuring it meets environmental standards. The product is available in multiple sizes and colors, providing versatility for various storage needs. Individual labels are also available for organization purposes.

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, Black; Bin Colour Quantum Storage - 44AC6278 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, Black; Bin Colour Quantum Storage
44AC6278
Storage Bin, Black; Bin Colour Quantum Storage 44AC6278
STORAGE BIN, BLACK; Bin Colour:Black; External Height:11.875"; External Width:19.75"; External Depth:12.375"; Carrying Capacity:150lb; Product Range:MAGNUM Series RoHS Compliant: Yes

STORAGE BIN, BLACK; Bin Colour:Black; External Height:11.875"; External Width:19.75"; External Depth:12.375"; Carrying Capacity:150lb; Product Range:MAGNUM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6278
Product Name Storage Bin, Black; Bin Colour Quantum Storage
Capacity 150 lbs (68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details