Quantum Storage Systems Storage Bin, Black; Bin Colour Quantum Storage QMS532BK

Description
STORAGE BIN, BLACK; Bin Colour:Black; External Height:7.875"; External Width:19.75"; External Depth:12.375"; Carrying Capacity:150lb; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet
Description
STORAGE BIN, BLACK; Bin Colour:Black; External Height:7.875"; External Width:19.75"; External Depth:12.375"; Carrying Capacity:150lb; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, Black; Bin Colour Quantum Storage - 44AC6273 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, Black; Bin Colour Quantum Storage
44AC6273
Storage Bin, Black; Bin Colour Quantum Storage 44AC6273
STORAGE BIN, BLACK; Bin Colour:Black; External Height:7.875"; External Width:19.75"; External Depth:12.375"; Carrying Capacity:150lb; Product Range:MAGNUM Series RoHS Compliant: Yes

STORAGE BIN, BLACK; Bin Colour:Black; External Height:7.875"; External Width:19.75"; External Depth:12.375"; Carrying Capacity:150lb; Product Range:MAGNUM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6273
Product Name Storage Bin, Black; Bin Colour Quantum Storage
Capacity 150 lbs (68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 252012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 198 lbs (90 kg)
Material Steel
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details