Quantum Storage Systems Storage Bin, Green; Bin Colour Quantum Storage QMS531GN

Description
STORAGE BIN, GREEN; Bin Colour:Green; External Height:5.875"; External Width:10.75"; External Depth:12.375"; Carrying Capacity:150lb; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet
Description
STORAGE BIN, GREEN; Bin Colour:Green; External Height:5.875"; External Width:10.75"; External Depth:12.375"; Carrying Capacity:150lb; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, Green; Bin Colour Quantum Storage - 44AC6270 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, Green; Bin Colour Quantum Storage
44AC6270
Storage Bin, Green; Bin Colour Quantum Storage 44AC6270
STORAGE BIN, GREEN; Bin Colour:Green; External Height:5.875"; External Width:10.75"; External Depth:12.375"; Carrying Capacity:150lb; Product Range:MAGNUM Series RoHS Compliant: Yes

STORAGE BIN, GREEN; Bin Colour:Green; External Height:5.875"; External Width:10.75"; External Depth:12.375"; Carrying Capacity:150lb; Product Range:MAGNUM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6270
Product Name Storage Bin, Green; Bin Colour Quantum Storage
Capacity 150 lbs (68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Sack Trucks - 251902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 265 lbs (120 kg)
Material Aluminum
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details