Quantum Storage Systems Mesh Stack & Hang Bin, Chrome; Bin Colour Quantum Storage QMB540C

Description
MESH STACK & HANG BIN, CHROME; Bin Colour:-; External Height:7"; External Width:8"; External Depth:14.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MESH STACK & HANG BIN, CHROME; Bin Colour:-; External Height:7"; External Width:8"; External Depth:14.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mesh Stack & Hang Bin, Chrome; Bin Colour Quantum Storage - 42AC5570 - Newark, An Avnet Company
Chicago, IL, United States
Mesh Stack & Hang Bin, Chrome; Bin Colour Quantum Storage
42AC5570
Mesh Stack & Hang Bin, Chrome; Bin Colour Quantum Storage 42AC5570
MESH STACK & HANG BIN, CHROME; Bin Colour:-; External Height:7"; External Width:8"; External Depth:14.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

MESH STACK & HANG BIN, CHROME; Bin Colour:-; External Height:7"; External Width:8"; External Depth:14.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5570
Product Name Mesh Stack & Hang Bin, Chrome; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details