Quantum Storage Systems Interlocking Cabinet, 384Drawer, Gry; No. Of Drawers Quantum Storage QIC-270-161GY

Description
INTERLOCKING CABINET, 384DRAWER, GRY; No. of Drawers:384; Height:70"; Product Range:-; Colour:Grey RoHS Compliant: Yes
Description
INTERLOCKING CABINET, 384DRAWER, GRY; No. of Drawers:384; Height:70"; Product Range:-; Colour:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 384Drawer, Gry; No. Of Drawers Quantum Storage - 44AC6075 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 384Drawer, Gry; No. Of Drawers Quantum Storage
44AC6075
Interlocking Cabinet, 384Drawer, Gry; No. Of Drawers Quantum Storage 44AC6075
INTERLOCKING CABINET, 384DRAWER, GRY; No. of Drawers:384; Height:70"; Product Range:-; Colour:Grey RoHS Compliant: Yes

INTERLOCKING CABINET, 384DRAWER, GRY; No. of Drawers:384; Height:70"; Product Range:-; Colour:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6075
Product Name Interlocking Cabinet, 384Drawer, Gry; No. Of Drawers Quantum Storage
Height 70.00 inch (1778 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tool Belts & Tool Pouches - 179870 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Synthetic Fibre, Leather
Height 9.06 inch (230 mm)
View Details
Specs
Use Commercial; Industrial
Material Steel
Height 48.00 inch (1219 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details