Quantum Storage Systems Interlocking Cabinet, 72Drawer, Ivory; No. Of Drawers Quantum Storage QIC-170-64IV

Description
INTERLOCKING CABINET, 72DRAWER, IVORY; No. of Drawers:72; Height:70"; Product Range:-; Colour:Ivory RoHS Compliant: Yes
Description
INTERLOCKING CABINET, 72DRAWER, IVORY; No. of Drawers:72; Height:70"; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 72Drawer, Ivory; No. Of Drawers Quantum Storage - 44AC6032 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 72Drawer, Ivory; No. Of Drawers Quantum Storage
44AC6032
Interlocking Cabinet, 72Drawer, Ivory; No. Of Drawers Quantum Storage 44AC6032
INTERLOCKING CABINET, 72DRAWER, IVORY; No. of Drawers:72; Height:70"; Product Range:-; Colour:Ivory RoHS Compliant: Yes

INTERLOCKING CABINET, 72DRAWER, IVORY; No. of Drawers:72; Height:70"; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6032
Product Name Interlocking Cabinet, 72Drawer, Ivory; No. Of Drawers Quantum Storage
Height 70.00 inch (1778 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Storage - 1589330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 5.12 inch (130 mm)
Width 7.36 inch (187 mm)
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details