Quantum Storage Systems Interlocking Cabinet, 48Drawer, Blu; No. Of Drawers Quantum Storage QIC-148-64BL

Description
INTERLOCKING CABINET, 48DRAWER, BLU; No. of Drawers:48; Height:48"; Product Range:-; Colour:Black RoHS Compliant: Yes
Description
INTERLOCKING CABINET, 48DRAWER, BLU; No. of Drawers:48; Height:48"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Interlocking Cabinet with 48 drawers is designed for high-density storage solutions. It features a robust construction with a load capacity of 600 lbs for double-sided configurations and 300 lbs for single-sided setups. The cabinet is available in a blue color and is RoHS compliant, ensuring it meets environmental standards. This model is suitable for organizing various items efficiently, making it a practical choice for engineers looking for reliable storage options in their projects.

Datasheet Summary
Powered by GS/AI

The Interlocking Cabinet with 48 drawers is designed for high-density storage solutions. It features a robust construction with a load capacity of 600 lbs for double-sided configurations and 300 lbs for single-sided setups. The cabinet is available in a blue color and is RoHS compliant, ensuring it meets environmental standards. This model is suitable for organizing various items efficiently, making it a practical choice for engineers looking for reliable storage options in their projects.

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 48Drawer, Blu; No. Of Drawers Quantum Storage - 44AC6010 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 48Drawer, Blu; No. Of Drawers Quantum Storage
44AC6010
Interlocking Cabinet, 48Drawer, Blu; No. Of Drawers Quantum Storage 44AC6010
INTERLOCKING CABINET, 48DRAWER, BLU; No. of Drawers:48; Height:48"; Product Range:-; Colour:Black RoHS Compliant: Yes

INTERLOCKING CABINET, 48DRAWER, BLU; No. of Drawers:48; Height:48"; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6010
Product Name Interlocking Cabinet, 48Drawer, Blu; No. Of Drawers Quantum Storage
Height 48.00 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details