Quantum Storage Systems Interlocking Cabinet, 32Drawer, Blu; No. Of Drawers Quantum Storage QIC-124-83BL

Description
INTERLOCKING CABINET, 32DRAWER, BLU; No. of Drawers:32; Height:24"; Product Range:-; Colour:Black RoHS Compliant: Yes
Description
INTERLOCKING CABINET, 32DRAWER, BLU; No. of Drawers:32; Height:24"; Product Range:-; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 32Drawer, Blu; No. Of Drawers Quantum Storage - 44AC5998 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 32Drawer, Blu; No. Of Drawers Quantum Storage
44AC5998
Interlocking Cabinet, 32Drawer, Blu; No. Of Drawers Quantum Storage 44AC5998
INTERLOCKING CABINET, 32DRAWER, BLU; No. of Drawers:32; Height:24"; Product Range:-; Colour:Black RoHS Compliant: Yes

INTERLOCKING CABINET, 32DRAWER, BLU; No. of Drawers:32; Height:24"; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC5998
Product Name Interlocking Cabinet, 32Drawer, Blu; No. Of Drawers Quantum Storage
Height 24.00 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 1231798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 18.50 inch (470 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details