Quantum Storage Systems Mobile Giant Stack Container, Grey; Bin Colour Quantum Storage QGH805MOBGY

Description
MOBILE GIANT STACK CONTAINER, GREY; Bin Colour:Grey; External Height:12.5"; External Width:16.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOBILE GIANT STACK CONTAINER, GREY; Bin Colour:Grey; External Height:12.5"; External Width:16.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Giant Stack Container, Grey; Bin Colour Quantum Storage - 44AC5976 - Newark, An Avnet Company
Chicago, IL, United States
Mobile Giant Stack Container, Grey; Bin Colour Quantum Storage
44AC5976
Mobile Giant Stack Container, Grey; Bin Colour Quantum Storage 44AC5976
MOBILE GIANT STACK CONTAINER, GREY; Bin Colour:Grey; External Height:12.5"; External Width:16.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

MOBILE GIANT STACK CONTAINER, GREY; Bin Colour:Grey; External Height:12.5"; External Width:16.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC5976
Product Name Mobile Giant Stack Container, Grey; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details