Quantum Storage Systems Giant Stack Container, Red; Bin Colour Quantum Storage QGH800RD

Description
GIANT STACK CONTAINER, RED; Bin Colour:Red; External Height:12.5"; External Width:16.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GIANT STACK CONTAINER, RED; Bin Colour:Red; External Height:12.5"; External Width:16.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Giant Stack Container, Red; Bin Colour Quantum Storage - 44AC5975 - Newark, An Avnet Company
Chicago, IL, United States
Giant Stack Container, Red; Bin Colour Quantum Storage
44AC5975
Giant Stack Container, Red; Bin Colour Quantum Storage 44AC5975
GIANT STACK CONTAINER, RED; Bin Colour:Red; External Height:12.5"; External Width:16.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

GIANT STACK CONTAINER, RED; Bin Colour:Red; External Height:12.5"; External Width:16.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC5975
Product Name Giant Stack Container, Red; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details